Littelfuse, Inc. Electrical, Specialty Fuses 0CNN040.V

Description
40A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
40A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN040.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN040.V-ND
Electrical, Specialty Fuses 5666-0CNN040.V-ND
40A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

40A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse, 40A, 48VDC - 47523 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse, 40A, 48VDC
47523
Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse, 40A, 48VDC 47523
Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Fuses Fuses
Product Number 5666-0CNN040.V-ND 47523
Product Name Electrical, Specialty Fuses Littelfuse 0CNN040.V CNN Series Very Fast-Acting Fuse, 40A, 48VDC
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Unlock Full Specs
to access all available technical data