Littelfuse, Inc. Fuses - 0ATO015.V 0ATO015.V

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774354-0ATO015.V Series: ATO Packaging: Bulk Color: Blue Package: Blade, ATO/ATC Current Rating: 15A Fuse Type: Automotive Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Approvals: CSA, UL Mounting: Holder Family Name: ATO Categories: Circuit Protection Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774354-0ATO015.V Series: ATO Packaging: Bulk Color: Blue Package: Blade, ATO/ATC Current Rating: 15A Fuse Type: Automotive Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Approvals: CSA, UL Mounting: Holder Family Name: ATO Categories: Circuit Protection Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0ATO015.V - 774354-0ATO015.V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0ATO015.V
774354-0ATO015.V
Fuses - 0ATO015.V 774354-0ATO015.V
Manufacturer: Littelfuse Inc. Win Source Part Number: 774354-0ATO015.V Series: ATO Packaging: Bulk Color: Blue Package: Blade, ATO/ATC Current Rating: 15A Fuse Type: Automotive Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Approvals: CSA, UL Mounting: Holder Family Name: ATO Categories: Circuit Protection Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Introduction Date: June 20, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 774354-0ATO015.V
Series: ATO
Packaging: Bulk
Color: Blue
Package: Blade, ATO/ATC
Current Rating: 15A
Fuse Type: Automotive
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast
Approvals: CSA, UL
Mounting: Holder
Family Name: ATO
Categories: Circuit Protection
Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
Introduction Date: June 20, 2013
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0ATO015.V
Circuit Protection Fuse 139-0ATO015.V
Blade Fuse Product overview: 0ATO015.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO015.V can be used for catalog matching and distributor lookup.

Blade Fuse Product overview: 0ATO015.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO015.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5043-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

15A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
FUSE AUTO 15A 32VAC/VDC BLADE - 461-0ATO015.V - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 15A 32VAC/VDC BLADE
461-0ATO015.V
FUSE AUTO 15A 32VAC/VDC BLADE 461-0ATO015.V
FUSE AUTO 15A 32VAC/VDC BLADE

FUSE AUTO 15A 32VAC/VDC BLADE

Supplier's Site
Circuit Protection - Fuses - 0ATO015.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0ATO015.V
Circuit Protection - Fuses 0ATO015.V
FUSE AUTO 15A 32VAC/VDC BLADE

FUSE AUTO 15A 32VAC/VDC BLADE

Supplier's Site
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Littelfuse - 89K8480 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Littelfuse
89K8480
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Littelfuse 89K8480
AUTO BLADE FUSE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes

AUTO BLADE FUSE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 774354-0ATO015.V 139-0ATO015.V F5043-ND 461-0ATO015.V 0ATO015.V 89K8480
Product Name Fuses - 0ATO015.V Circuit Protection Fuse Fuses FUSE AUTO 15A 32VAC/VDC BLADE Circuit Protection - Fuses Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Littelfuse
Mounting Holder Holder
Rated Voltage 32 volts 32 volts 32 volts 32 volts 32 volts
Rated Current 15 amps 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - 002625202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers