Littelfuse, Inc. Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse, 250A, 48VDC 0CNN250.V

Description
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse, 250A, 48VDC - 47534 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse, 250A, 48VDC
47534
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse, 250A, 48VDC 47534
Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN250.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN250.V-ND
Electrical, Specialty Fuses 5666-0CNN250.V-ND
250A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

250A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 250A 75V Circuit Protection Fuse
155-0CNN250.V
Automotive 250A 75V Circuit Protection Fuse 155-0CNN250.V
Fuse Limiter Very Fast Acting 250A 75V Stud Mount Automotive Product overview: 0CNN250.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 250A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN250.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 250A 75V Stud Mount Automotive Product overview: 0CNN250.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 250A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN250.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN250.V
Circuit Protection - Electrical, Specialty Fuses 0CNN250.V
FUSE STRP 250A 125VAC/48VDC BOLT

FUSE STRP 250A 125VAC/48VDC BOLT

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 47534 5666-0CNN250.V-ND 155-0CNN250.V 0CNN250.V
Product Name Littelfuse 0CNN250.V CNN Series Very Fast-Acting Fuse, 250A, 48VDC Electrical, Specialty Fuses Automotive 250A 75V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 48 volts 48 volts 125 volts
Rated Current 250 amps 250 amps 250 amps 250 amps
Fuse Type Blade
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data