Littelfuse, Inc. Automotive 150A 75V Circuit Protection Fuse 0CNN150.V

Description
Fuse Limiter Very Fast Acting 150A 75V Stud Mount Automotive Product overview: 0CNN150.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN150.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter Very Fast Acting 150A 75V Stud Mount Automotive Product overview: 0CNN150.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN150.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 150A 75V Circuit Protection Fuse
155-0CNN150.V
Automotive 150A 75V Circuit Protection Fuse 155-0CNN150.V
Fuse Limiter Very Fast Acting 150A 75V Stud Mount Automotive Product overview: 0CNN150.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN150.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 150A 75V Stud Mount Automotive Product overview: 0CNN150.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN150.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse, 150A, 48VDC - 47530 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse, 150A, 48VDC
47530
Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse, 150A, 48VDC 47530
Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN150.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN150.V-ND
Electrical, Specialty Fuses 5666-0CNN150.V-ND
150A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

150A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN150.V
Circuit Protection - Electrical, Specialty Fuses 0CNN150.V
FUSE STRP 150A 125VAC/48VDC BOLT

FUSE STRP 150A 125VAC/48VDC BOLT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0CNN150.V 47530 5666-0CNN150.V-ND 0CNN150.V
Product Name Automotive 150A 75V Circuit Protection Fuse Littelfuse 0CNN150.V CNN Series Very Fast-Acting Fuse, 150A, 48VDC Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 48 volts 48 volts 125 volts
Rated Current 150 amps 150 amps 150 amps 150 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details