Littelfuse, Inc. Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse, 225A, 48VDC 0CNN225.V

Description
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse, 225A, 48VDC - 47533 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse, 225A, 48VDC
47533
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse, 225A, 48VDC 47533
Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN225.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN225.V-ND
Electrical, Specialty Fuses 5666-0CNN225.V-ND
225A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

225A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuses Fuses
Product Number 47533 5666-0CNN225.V-ND
Product Name Littelfuse 0CNN225.V CNN Series Very Fast-Acting Fuse, 225A, 48VDC Electrical, Specialty Fuses
Rated Voltage 48 volts
Rated Current 225 amps 225 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers