Littelfuse, Inc. Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse, 300A, 80VDC 0CNN300E.V

Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet
Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse, 300A, 80VDC - 47484 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse, 300A, 80VDC
47484
Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse, 300A, 80VDC 47484
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN300E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN300E.V-ND
Electrical, Specialty Fuses 5666-0CNN300E.V-ND
300A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

300A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
300A 80V Circuit Protection Fuse
155-0CNN300E.V
300A 80V Circuit Protection Fuse 155-0CNN300E.V
Fuse Limiter Very Fast Acting 300A 80V Stud Mount Lug Product overview: 0CNN300E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN300E.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 300A 80V Stud Mount Lug Product overview: 0CNN300E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN300E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 47484 5666-0CNN300E.V-ND 155-0CNN300E.V
Product Name Littelfuse 0CNN300E.V CNNE Series, Very Fast-Acting Fuse, 300A, 80VDC Electrical, Specialty Fuses 300A 80V Circuit Protection Fuse
Rated Voltage 80 volts 80 volts
Rated Current 300 amps 300 amps 300 amps
Fuse Type Blade
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details