Littelfuse, Inc. Electrical, Specialty Fuses 0CNN275.V

Description
275A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
275A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN275.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN275.V-ND
Electrical, Specialty Fuses 5666-0CNN275.V-ND
275A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

275A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse, 275A, 48VDC - 47535 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse, 275A, 48VDC
47535
Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse, 275A, 48VDC 47535
Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Fuses Fuses
Product Number 5666-0CNN275.V-ND 47535
Product Name Electrical, Specialty Fuses Littelfuse 0CNN275.V CNN Series Very Fast-Acting Fuse, 275A, 48VDC
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details