Littelfuse, Inc. Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse, 125A, 80VDC 0CNN125E.V

Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet
Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse, 125A, 80VDC - 47477 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse, 125A, 80VDC
47477
Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse, 125A, 80VDC 47477
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN125E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN125E.V-ND
Electrical, Specialty Fuses 5666-0CNN125E.V-ND
125A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

125A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN125E.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN125E.V
Circuit Protection - Electrical, Specialty Fuses 0CNN125E.V
FUSE STRP 125A 125VAC/80VDC BOLT

FUSE STRP 125A 125VAC/80VDC BOLT

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 47477 5666-0CNN125E.V-ND 0CNN125E.V
Product Name Littelfuse 0CNN125E.V CNNE Series, Very Fast-Acting Fuse, 125A, 80VDC Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 80 volts 125 volts
Rated Current 125 amps 125 amps 125 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers