Littelfuse, Inc. Electrical, Specialty Fuses - 0FLM030.T 0FLM030.T

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805512-0FLM030.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Slow Blow Approvals: CSA, PSE, QPL, UL DC Cold Resistance: 0.00226 Ohms Applications: Motor Protection Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Breaking Capacity at Rated Voltage: 10kA
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 805512-0FLM030.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Slow Blow Approvals: CSA, PSE, QPL, UL DC Cold Resistance: 0.00226 Ohms Applications: Motor Protection Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Breaking Capacity at Rated Voltage: 10kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0FLM030.T - 805512-0FLM030.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 0FLM030.T
805512-0FLM030.T
Electrical, Specialty Fuses - 0FLM030.T 805512-0FLM030.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 805512-0FLM030.T Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Slow Blow Approvals: CSA, PSE, QPL, UL DC Cold Resistance: 0.00226 Ohms Applications: Motor Protection Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 30A Breaking Capacity at Rated Voltage: 10kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805512-0FLM030.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Approvals: CSA, PSE, QPL, UL
DC Cold Resistance: 0.00226 Ohms
Applications: Motor Protection
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 10kA

Buy Now
Singapore, Singapore
30A 250V Circuit Protection Fuse
155-0FLM030.T
30A 250V Circuit Protection Fuse 155-0FLM030.T
Fuse Midget Slow Blow Acting 30A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM030.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 30A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1791-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1791-ND
Electrical, Specialty Fuses F1791-ND
30A 250V AC 125V DC Fuse Cartridge Holder

30A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
FUSE CARTRIDGE 30A 250VAC/125VDC - 461-0FLM030.T - Utmel Electronic Limited
Hong Kong, China
FUSE CARTRIDGE 30A 250VAC/125VDC
461-0FLM030.T
FUSE CARTRIDGE 30A 250VAC/125VDC 461-0FLM030.T
FUSE CARTRIDGE 30A 250VAC/125VDC

FUSE CARTRIDGE 30A 250VAC/125VDC

Supplier's Site
Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse - 67W0471 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
67W0471
Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse 67W0471
Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM030.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM030.T
Circuit Protection - Electrical, Specialty Fuses 0FLM030.T
FUSE CARTRIDGE 30A 250VAC/125VDC

FUSE CARTRIDGE 30A 250VAC/125VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 805512-0FLM030.T 155-0FLM030.T F1791-ND 461-0FLM030.T 67W0471 0FLM030.T
Product Name Electrical, Specialty Fuses - 0FLM030.T 30A 250V Circuit Protection Fuse Electrical, Specialty Fuses FUSE CARTRIDGE 30A 250VAC/125VDC Industrial / Power Fuse, 250 V, 30 A, Slow Blow, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Holder Holder Holder
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 30 amps 30 amps 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH00C1/2/3 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 690 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details