Littelfuse, Inc. Fuses - 0AGC008.V 0AGC008.V

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774352-0AGC008.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 8A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774352-0AGC008.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 8A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0AGC008.V - 774352-0AGC008.V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0AGC008.V
774352-0AGC008.V
Fuses - 0AGC008.V 774352-0AGC008.V
Manufacturer: Littelfuse Inc. Win Source Part Number: 774352-0AGC008.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 8A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 774352-0AGC008.V
Series: AGC
Packaging: Bulk
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 8A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Mounting: Holder
Family Name: 0AGC
Categories: Circuit Protection
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Introduction Date: December 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F5020-ND - DigiKey
Thief River Falls, MN, United States
"8A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"8A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
Automotive 8A 32V Circuit Protection Fuse
139-0AGC008.V
Automotive 8A 32V Circuit Protection Fuse 139-0AGC008.V
Fuse Miniature 8A 32V Holder Cartridge 6.35 X 31.75mm Glass Bulk Automotive Product overview: 0AGC008.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 8A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGC008.V can be used for catalog matching and distributor lookup.

Fuse Miniature 8A 32V Holder Cartridge 6.35 X 31.75mm Glass Bulk Automotive Product overview: 0AGC008.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 8A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGC008.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0AGC008.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0AGC008.V
Circuit Protection - Fuses 0AGC008.V
FUSE GLASS 8A 32VAC/VDC 3AB 3AG

FUSE GLASS 8A 32VAC/VDC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 774352-0AGC008.V F5020-ND 139-0AGC008.V 0AGC008.V
Product Name Fuses - 0AGC008.V Fuses Automotive 8A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313405 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers