Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ02.5T

Description
2.5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
2.5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ02.5T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ02.5T-ND
Electrical, Specialty Fuses 5666-0FLQ02.5T-ND
2.5A 500V AC 300V DC Fuse Cartridge Holder

2.5A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-0FLQ02.5T-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-0FLQ02.5T-CHP
Electrical, Specialty Fuses 1294-0FLQ02.5T-CHP
FUSE CRTRDGE 2.5A 500VAC/300VDC

FUSE CRTRDGE 2.5A 500VAC/300VDC

Buy Now Datasheet
Singapore, Singapore
2.5A 500V Circuit Protection Fuse
155-0FLQ02.5T
2.5A 500V Circuit Protection Fuse 155-0FLQ02.5T
Fuse Midget Slow Blow Acting 2.5A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ02.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ02.5T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 2.5A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ02.5T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ02.5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 2.5A, 500V, Slow Blow; Product Range Littelfuse - 81F2161 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 500V, Slow Blow; Product Range Littelfuse
81F2161
Fuse, 2.5A, 500V, Slow Blow; Product Range Littelfuse 81F2161
FUSE, 2.5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:2.5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 2.5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:2.5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ02.5T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ02.5T
Circuit Protection - Electrical, Specialty Fuses 0FLQ02.5T
FUSE CRTRDGE 2.5A 500VAC/300VDC

FUSE CRTRDGE 2.5A 500VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0FLQ02.5T-ND 155-0FLQ02.5T 81F2161 0FLQ02.5T
Product Name Electrical, Specialty Fuses 2.5A 500V Circuit Protection Fuse Fuse, 2.5A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data