Littelfuse, Inc. Electrical, Specialty Fuses 0FLM008.T

Description
8A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
8A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLM008.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLM008.T-ND
Electrical, Specialty Fuses 5666-0FLM008.T-ND
8A 250V AC 125V DC Fuse Cartridge Holder

8A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Slow Blow;8A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;8A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.01247 Ohms
70184536
Fuse;Cylinder;Slow Blow;8A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.01247 Ohms 70184536
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLM008.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM008.T
Circuit Protection - Electrical, Specialty Fuses 0FLM008.T
FUSE CARTRIDGE 8A 250VAC/125VDC

FUSE CARTRIDGE 8A 250VAC/125VDC

Supplier's Site
Fuse, 8A, 250V, Slow Blow; Product Range Littelfuse - 81F2133 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 250V, Slow Blow; Product Range Littelfuse
81F2133
Fuse, 8A, 250V, Slow Blow; Product Range Littelfuse 81F2133
FUSE, 8A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:8A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 8A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:8A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site Datasheet
Midget Fuse, Slow Blow, 8A, 250Vac; Product Range Littelfuse - 51AC2299 - Newark, An Avnet Company
Chicago, IL, United States
Midget Fuse, Slow Blow, 8A, 250Vac; Product Range Littelfuse
51AC2299
Midget Fuse, Slow Blow, 8A, 250Vac; Product Range Littelfuse 51AC2299
MIDGET FUSE, SLOW BLOW, 8A, 250VAC; Product Range:FLM Series; Fuse Current:8A; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; RoHS Compliant: Yes

MIDGET FUSE, SLOW BLOW, 8A, 250VAC; Product Range:FLM Series; Fuse Current:8A; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-0FLM008.T-ND 70184536 0FLM008.T 81F2133 51AC2299
Product Name Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;8A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.01247 Ohms Circuit Protection - Electrical, Specialty Fuses Fuse, 8A, 250V, Slow Blow; Product Range Littelfuse Midget Fuse, Slow Blow, 8A, 250Vac; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 8 amps 8 amps 8 amps 8 amps 8 amps
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-2741-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details