Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ03.5T

Description
3.5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3.5A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ03.5T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ03.5T-ND
Electrical, Specialty Fuses 5666-0FLQ03.5T-ND
3.5A 500V AC 300V DC Fuse Cartridge Holder

3.5A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 3.5A, 500V, Slow Blow; Product Range Littelfuse - 02B7110 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.5A, 500V, Slow Blow; Product Range Littelfuse
02B7110
Fuse, 3.5A, 500V, Slow Blow; Product Range Littelfuse 02B7110
FUSE, 3.5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:3.5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 3.5A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:3.5A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0FLQ03.5T-ND 02B7110
Product Name Electrical, Specialty Fuses Fuse, 3.5A, 500V, Slow Blow; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002313103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details