Littelfuse, Inc. Electrical, Specialty Fuses 0FLM006.T

Description
6A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5075-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5075-ND
Electrical, Specialty Fuses F5075-ND
6A 250V AC 125V DC Fuse Cartridge Holder

6A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
6A 250V Circuit Protection Fuse
155-0FLM006.T
6A 250V Circuit Protection Fuse 155-0FLM006.T
Fuse Midget Slow Blow Acting 6A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM006.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 6A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM006.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM006.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLM006.T
Circuit Protection - Electrical, Specialty Fuses 0FLM006.T
FUSE CARTRIDGE 6A 250VAC/125VDC

FUSE CARTRIDGE 6A 250VAC/125VDC

Supplier's Site
Power Fuse, Slow Blow, 6A, 250Vac; Product Range Littelfuse - 02B7010 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Slow Blow, 6A, 250Vac; Product Range Littelfuse
02B7010
Power Fuse, Slow Blow, 6A, 250Vac; Product Range Littelfuse 02B7010
POWER FUSE, SLOW BLOW, 6A, 250VAC; Product Range:-; Fuse Current:6A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

POWER FUSE, SLOW BLOW, 6A, 250VAC; Product Range:-; Fuse Current:6A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F5075-ND 155-0FLM006.T 0FLM006.T 02B7010
Product Name Electrical, Specialty Fuses 6A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Power Fuse, Slow Blow, 6A, 250Vac; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details