Littelfuse, Inc. Automotive 200A Circuit Protection Fuse 0CNN200E.V

Description
Fuse HRC Very Fast Acting 200A Stud Mount Tap Automotive UL Product overview: 0CNN200E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200E.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse HRC Very Fast Acting 200A Stud Mount Tap Automotive UL Product overview: 0CNN200E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200E.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 200A Circuit Protection Fuse
155-0CNN200E.V
Automotive 200A Circuit Protection Fuse 155-0CNN200E.V
Fuse HRC Very Fast Acting 200A Stud Mount Tap Automotive UL Product overview: 0CNN200E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200E.V can be used for catalog matching and distributor lookup.

Fuse HRC Very Fast Acting 200A Stud Mount Tap Automotive UL Product overview: 0CNN200E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN200E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse, 200A, 80VDC - 47480 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse, 200A, 80VDC
47480
Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse, 200A, 80VDC 47480
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Electrical, Specialty Fuses - 0CNN200E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN200E.V-ND
Electrical, Specialty Fuses 0CNN200E.V-ND
200A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

200A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN200E.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN200E.V
Circuit Protection - Electrical, Specialty Fuses 0CNN200E.V
FUSE STRP 200A 125VAC/80VDC BOLT

FUSE STRP 200A 125VAC/80VDC BOLT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0CNN200E.V 47480 0CNN200E.V-ND 0CNN200E.V
Product Name Automotive 200A Circuit Protection Fuse Littelfuse 0CNN200E.V CNNE Series, Very Fast-Acting Fuse, 200A, 80VDC Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 80 volts 80 volts 125 volts
Rated Current 200 amps 200 amps 200 amps 200 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF155 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 58 volts
Rated Current 500 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers