Littelfuse, Inc. 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0005Z

Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M8 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches
Datasheet
Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M8 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules - 0FHZ0005Z - Littelfuse, Inc.
Rosemont, IL, United States
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
0FHZ0005Z
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0005Z
This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M8 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches

This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs. This model of the ZCASE® FHZ fuse box includes a five-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Five-stud fuse box with an M8 input and four M8 outputs Full assembly includes the base, studs, nuts, five-position bus bar (882-869-5), bottom caps, dust covers, tether, and a cover with latches

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0FHZ0005Z
Product Name 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
Mounting Bolt-Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details