Littelfuse, Inc. 0.5A 250V Circuit Protection Fuse 0FLM.500T

Description
Fuse Midget Slow Blow Acting 0.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM.500T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 0.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM.500T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 250V Circuit Protection Fuse
155-0FLM.500T
0.5A 250V Circuit Protection Fuse 155-0FLM.500T
Fuse Midget Slow Blow Acting 0.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM.500T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 0.5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM.500T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0FLM.500T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLM.500T-ND
Electrical, Specialty Fuses 5666-0FLM.500T-ND
500mA 250V AC 125V DC Fuse Cartridge Holder

500mA 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 500Ma, 125V, Slow Blow; Product Range Littelfuse - 18M9074 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 125V, Slow Blow; Product Range Littelfuse
18M9074
Fuse, 500Ma, 125V, Slow Blow; Product Range Littelfuse 18M9074
FUSE, 500mA, 125V, SLOW BLOW; Product Range:FLM Series; Fuse Current:500mA; Voltage Rating VAC:125VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 500mA, 125V, SLOW BLOW; Product Range:FLM Series; Fuse Current:500mA; Voltage Rating VAC:125VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLM.500T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM.500T
Circuit Protection - Electrical, Specialty Fuses 0FLM.500T
FUSE CRTRDGE 500MA 250VAC/125VDC

FUSE CRTRDGE 500MA 250VAC/125VDC

Supplier's Site
Fuse;Cylinder;Slow Blow;0.5A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 1.54 Ohms
70184531
Fuse;Cylinder;Slow Blow;0.5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 1.54 Ohms 70184531
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLM.500T 5666-0FLM.500T-ND 18M9074 0FLM.500T 70184531
Product Name 0.5A 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 500Ma, 125V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;0.5A;Dims 0.406x1.5";Cartridge;250VAC;DCR 1.54 Ohms
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF461 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 2 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers