Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO015.TPGLO5 0ATO015.TPGLO5

Description
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Description
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO015.TPGLO5 - 0ATO015.TPGLO5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO015.TPGLO5
0ATO015.TPGLO5
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO015.TPGLO5 0ATO015.TPGLO5
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0ATO015.TPGLO5
Product Name Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO015.TPGLO5
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details