30A AC 450V DC Fuse Cartridge Bolt Mount
FUSE HEV LC 450VDC 30A CARTRIDGE Product overview: 0HEV030.ZXBD from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0HEV030.ZXBD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013555-0HEV030.ZXBD
Category: Circuit Protection>Electrica
Series: LC HEV
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 450 V
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 993
DC Cold Resistance: 0.0027 Ohms
Applications: Lift Trucks
Standard Package: 240
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.469" Dia x 2.559" L (11.90mm x 65.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11179,0HEV030.ZXBD-
FUSE CARTRIDGE 30A 450VDC BOLT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11179-ND | 155-0HEV030.ZXBD | 1013555-0HEV030.ZXBD | 0HEV030.ZXBD |
| Product Name | Electrical, Specialty Fuses | 30A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps |