Electric Fuse Product overview: 0FLQ004.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ004.T can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 4A 500VAC/300VDC
4A 500V AC 300V DC Fuse Cartridge Holder
FUSE, 4A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:4A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; Length:38.1mmRoHS Compliant: Yes
MIDGET FUSE, TIME DELAY, 4A, 500VAC; Product Range:POWR-GARD FLQ Series; Fuse Current:4A; Voltage Rating VAC:500V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes
FUSE CARTRIDGE 4A 500VAC/300VDC
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0FLQ004.T | 1294-0FLQ004.T-CHP | 81F2163 | 51AC2304 | 0FLQ004.T | 70184489 |
| Product Name | Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 4A, 500V, Slow Blow; Product Range Littelfuse | Midget Fuse, Time Delay, 4A, 500Vac; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Slow Blow;4A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip |
| Approvals / Standards | RoHS | UL; CSA | RoHS | |||
| Rated Voltage | 300 volts | 500 volts | 500 volts | 500 volts | 500 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |