20A 500V AC 300V DC Fuse Cartridge Holder
MIDGET FUSE, TIME DELAY, 20A, 500VAC; Product Range:POWR-GARD FLQ Series; Fuse Current:20A; Voltage Rating VAC:500V; Voltage Rating V DC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow RoHS Compliant: Yes
FUSE CARTRIDGE 20A 500VAC/300VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F1055-ND | 51AC2307 | 0FLQ020.T |
| Product Name | Electrical, Specialty Fuses | Midget Fuse, Time Delay, 20A, 500Vac; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS |