Littelfuse, Inc. Circuit Protection - Fuses 0ATO020.HXGLO

Description
Win Source Part Number: 1047097-0ATO020.HXGL O Category: Circuit Protection>Fuses Series: ATO® Color: Yellow Package: Bulk Fuse Type: Automotive Voltage Rating - AC: 32 V Voltage Rating - DC: 32 V Response Time: Fast Blow Standard Package: 100 Mounting Type: Holder Package / Case: Blade, ATO/ATC Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Alternative Parts (Cross-Reference): BK/AGC-25-R; AGC-25-R; 031302.5HXP; 031202.5HXP; 031302.5MXP; BK/AGX-25; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: ATO020.HXGLO,-0ATO02 0.HXGLO,0ATO020HXGLO ,ATO020HXGLO Approval Agency: CSA, SAE, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1047097-0ATO020.HXGL O Category: Circuit Protection>Fuses Series: ATO® Color: Yellow Package: Bulk Fuse Type: Automotive Voltage Rating - AC: 32 V Voltage Rating - DC: 32 V Response Time: Fast Blow Standard Package: 100 Mounting Type: Holder Package / Case: Blade, ATO/ATC Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Alternative Parts (Cross-Reference): BK/AGC-25-R; AGC-25-R; 031302.5HXP; 031202.5HXP; 031302.5MXP; BK/AGX-25; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: ATO020.HXGLO,-0ATO02 0.HXGLO,0ATO020HXGLO ,ATO020HXGLO Approval Agency: CSA, SAE, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1047097-0ATO020.HXGLO - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1047097-0ATO020.HXGLO
Circuit Protection - Fuses 1047097-0ATO020.HXGLO
Win Source Part Number: 1047097-0ATO020.HXGL O Category: Circuit Protection>Fuses Series: ATO® Color: Yellow Package: Bulk Fuse Type: Automotive Voltage Rating - AC: 32 V Voltage Rating - DC: 32 V Response Time: Fast Blow Standard Package: 100 Mounting Type: Holder Package / Case: Blade, ATO/ATC Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm) Alternative Parts (Cross-Reference): BK/AGC-25-R; AGC-25-R; 031302.5HXP; 031202.5HXP; 031302.5MXP; BK/AGX-25; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: ATO020.HXGLO,-0ATO02 0.HXGLO,0ATO020HXGLO ,ATO020HXGLO Approval Agency: CSA, SAE, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1047097-0ATO020.HXGLO
Category: Circuit Protection>Fuses
Series: ATO®
Color: Yellow
Package: Bulk
Fuse Type: Automotive
Voltage Rating - AC: 32 V
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Standard Package: 100
Mounting Type: Holder
Package / Case: Blade, ATO/ATC
Dimension: 0.750" L x 0.200" W x 0.480" H (19.05mm x 5.08mm x 12.19mm)
Alternative Parts (Cross-Reference): BK/AGC-25-R; AGC-25-R; 031302.5HXP; 031202.5HXP; 031302.5MXP; BK/AGX-25;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: ATO020.HXGLO,-0ATO020.HXGLO,0ATO020HXGLO,ATO020HXGLO
Approval Agency: CSA, SAE, UL
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
30A Circuit Protection Fuse
139-0ATO020.HXGLO
30A Circuit Protection Fuse 139-0ATO020.HXGLO
FUSE CERAMIC 30A 450VDC 5AG Product overview: 0ATO020.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO020.HXGLO can be used for catalog matching and distributor lookup.

FUSE CERAMIC 30A 450VDC 5AG Product overview: 0ATO020.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO020.HXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0ATO020.HXGLO
Circuit Protection - Fuses 0ATO020.HXGLO
FUSE AUTO 20A 32VAC/VDC BLADE

FUSE AUTO 20A 32VAC/VDC BLADE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1047097-0ATO020.HXGLO 139-0ATO020.HXGLO 0ATO020.HXGLO
Product Name Circuit Protection - Fuses 30A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details