Littelfuse, Inc. Circuit Protection Fuse 0FLM025.T

Description
Axial Lead And Cartridge Fuses Product overview: 0FLM025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Axial Lead And Cartridge Fuses Product overview: 0FLM025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-0FLM025.T
Circuit Protection Fuse 155-0FLM025.T
Axial Lead And Cartridge Fuses Product overview: 0FLM025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM025.T can be used for catalog matching and distributor lookup.

Axial Lead And Cartridge Fuses Product overview: 0FLM025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1013554-0FLM025.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1013554-0FLM025.T
Circuit Protection - Electrical, Specialty Fuses 1013554-0FLM025.T
Win Source Part Number: 1013554-0FLM025.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: FLM Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 10kA DC Cold Resistance: 0.00275 Ohms Applications: Motor Protection Standard Package: 10 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: FLM025T,F1790,FLM25A ,FLM25,FLM 25A,FLM025,0FLM025.T -ND,0FLM025,FLM025A, FLM025.T,-0FLM025.T Approval Agency: CSA, PSE, QPL, UL

Win Source Part Number: 1013554-0FLM025.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: FLM
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
DC Cold Resistance: 0.00275 Ohms
Applications: Motor Protection
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: FLM025T,F1790,FLM25A,FLM25,FLM 25A,FLM025,0FLM025.T-ND,0FLM025,FLM025A,FLM025.T,-0FLM025.T
Approval Agency: CSA, PSE, QPL, UL

Buy Now Datasheet
Electrical, Specialty Fuses - F1790-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1790-ND
Electrical, Specialty Fuses F1790-ND
25A 250V AC 125V DC Fuse Cartridge Holder

25A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 250V, Slow Blow; Product Range Littelfuse - 18M9081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 250V, Slow Blow; Product Range Littelfuse
18M9081
Fuse, 25A, 250V, Slow Blow; Product Range Littelfuse 18M9081
FUSE, 25A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 25A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLM025.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM025.T
Circuit Protection - Electrical, Specialty Fuses 0FLM025.T
FUSE CARTRIDGE 25A 250VAC/125VDC

FUSE CARTRIDGE 25A 250VAC/125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLM025.T 1013554-0FLM025.T F1790-ND 18M9081 0FLM025.T
Product Name Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Fuse, 25A, 250V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Holder Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2745-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details