Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO030.TPGLO5 0ATO030.TPGLO5

Description
This 30 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Description
This 30 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO030.TPGLO5 - 0ATO030.TPGLO5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO030.TPGLO5
0ATO030.TPGLO5
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO030.TPGLO5 0ATO030.TPGLO5
This 30 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 30 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0ATO030.TPGLO5
Product Name Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO030.TPGLO5
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers