Littelfuse, Inc. Fuses 0ATO004.V

Description
4A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet
Description
4A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11165-ND - DigiKey
Thief River Falls, MN, United States
4A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

4A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 0ATO004.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0ATO004.V
Circuit Protection - Fuses 0ATO004.V
FUSE AUTO 4A 32VAC/VDC BLADE

FUSE AUTO 4A 32VAC/VDC BLADE

Supplier's Site
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Littelfuse - 95F2050 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Littelfuse
95F2050
Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Littelfuse 95F2050
FUSE, BLADE, 4A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VDC:32V; Product Range:ATO / 257 Series; Colour Code:Pink; Fuse Size Code:ATO; Fuse Terminals:Blade; Fuse Type:Fast Acting RoHS Compliant: Yes

FUSE, BLADE, 4A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VDC:32V; Product Range:ATO / 257 Series; Colour Code:Pink; Fuse Size Code:ATO; Fuse Terminals:Blade; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11165-ND 0ATO004.V 95F2050
Product Name Fuses Circuit Protection - Fuses Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Littelfuse
Fuse Type Blade Blade
Unlock Full Specs
to access all available technical data