Littelfuse, Inc. Littelfuse 0CNL325.V CNL Series Fast-Acting Fuse, 325A, 32VDC 0CNL325.V

Description
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNL325.V CNL Series Fast-Acting Fuse, 325A, 32VDC - 47515 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL325.V CNL Series Fast-Acting Fuse, 325A, 32VDC
47515
Littelfuse 0CNL325.V CNL Series Fast-Acting Fuse, 325A, 32VDC 47515
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47515
Product Name Littelfuse 0CNL325.V CNL Series Fast-Acting Fuse, 325A, 32VDC
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2509-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 004110371 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers