Littelfuse, Inc. Electrical, Specialty Fuses 0CNL125.V

Description
125A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
125A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNL125.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNL125.V-ND
Electrical, Specialty Fuses 5666-0CNL125.V-ND
125A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

125A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse, 125A, 32VDC - 47506 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse, 125A, 32VDC
47506
Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse, 125A, 32VDC 47506
Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNL125.V
Circuit Protection - Electrical, Specialty Fuses 0CNL125.V
FUSE STRIP 125A 32VAC/VDC BOLT

FUSE STRIP 125A 32VAC/VDC BOLT

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0CNL125.V-ND 47506 0CNL125.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNL125.V CNL Series Fast-Acting Fuse, 125A, 32VDC Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers