Littelfuse, Inc. 2A 500V Circuit Protection Fuse 0FLQ002.T

Description
Fuse Midget Slow Blow Acting 2A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 2A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 500V Circuit Protection Fuse
155-0FLQ002.T
2A 500V Circuit Protection Fuse 155-0FLQ002.T
Fuse Midget Slow Blow Acting 2A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ002.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 2A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ002.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1045-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1045-ND
Electrical, Specialty Fuses F1045-ND
2A 500V AC 300V DC Fuse Cartridge Holder

2A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse;Cylinder;Slow Blow;2A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;2A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip
70184486
Fuse;Cylinder;Slow Blow;2A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip 70184486
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L 500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".

Supplier's Site
Fuse, 2A, 500V, Slow Blow; Product Range Littelfuse - 81F2160 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 500V, Slow Blow; Product Range Littelfuse
81F2160
Fuse, 2A, 500V, Slow Blow; Product Range Littelfuse 81F2160
FUSE, 2A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:2A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 2A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:2A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ002.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ002.T
Circuit Protection - Electrical, Specialty Fuses 0FLQ002.T
FUSE CARTRIDGE 2A 500VAC/300VDC

FUSE CARTRIDGE 2A 500VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLQ002.T F1045-ND 70184486 81F2160 0FLQ002.T
Product Name 2A 500V Circuit Protection Fuse Electrical, Specialty Fuses Fuse;Cylinder;Slow Blow;2A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip Fuse, 2A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers