Littelfuse, Inc. Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse, 175A, 80VDC 0CNN175E.V

Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet
Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse, 175A, 80VDC - 47479 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse, 175A, 80VDC
47479
Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse, 175A, 80VDC 47479
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNN175E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN175E.V-ND
Electrical, Specialty Fuses 5666-0CNN175E.V-ND
175A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

175A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuses Fuses
Product Number 47479 5666-0CNN175E.V-ND
Product Name Littelfuse 0CNN175E.V CNNE Series, Very Fast-Acting Fuse, 175A, 80VDC Electrical, Specialty Fuses
Rated Voltage 80 volts
Rated Current 175 amps 175 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data