Littelfuse, Inc. Aftermarket - Anti-Theft Battery Master Switch 0ATD0300ZBP

Description
Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version features a special disconnect that allows the battery to easily be removed for antitheft protection. Perfect for seasonal storage needs or easy off vehicle battery charging for Autos, Motorcycles, RV’s, Boats, etc. Generate sales with the lowest cost anti-theft devices available on the market today. A simple turn of the knob isolates the battery and makes the vehicle unable to start. Makes anti-theft protection affordable when compared to expensive alarm systems. Eliminates complicated installation — no special electrical or mechanical expertise required. Fits all standard Top Mount Post batteries. Can be used with Side Mount Post batteries by using a Top Mount Adapter Post (not included). Works on 12 to 24 volt systems up to 135 amperes.
Datasheet
Description
Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version features a special disconnect that allows the battery to easily be removed for antitheft protection. Perfect for seasonal storage needs or easy off vehicle battery charging for Autos, Motorcycles, RV’s, Boats, etc. Generate sales with the lowest cost anti-theft devices available on the market today. A simple turn of the knob isolates the battery and makes the vehicle unable to start. Makes anti-theft protection affordable when compared to expensive alarm systems. Eliminates complicated installation — no special electrical or mechanical expertise required. Fits all standard Top Mount Post batteries. Can be used with Side Mount Post batteries by using a Top Mount Adapter Post (not included). Works on 12 to 24 volt systems up to 135 amperes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - Anti-Theft Battery Master Switch - 0ATD0300ZBP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - Anti-Theft Battery Master Switch
0ATD0300ZBP
Aftermarket - Anti-Theft Battery Master Switch 0ATD0300ZBP
Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version features a special disconnect that allows the battery to easily be removed for antitheft protection. Perfect for seasonal storage needs or easy off vehicle battery charging for Autos, Motorcycles, RV’s, Boats, etc. Generate sales with the lowest cost anti-theft devices available on the market today. A simple turn of the knob isolates the battery and makes the vehicle unable to start. Makes anti-theft protection affordable when compared to expensive alarm systems. Eliminates complicated installation — no special electrical or mechanical expertise required. Fits all standard Top Mount Post batteries. Can be used with Side Mount Post batteries by using a Top Mount Adapter Post (not included). Works on 12 to 24 volt systems up to 135 amperes.

Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version features a special disconnect that allows the battery to easily be removed for antitheft protection. Perfect for seasonal storage needs or easy off vehicle battery charging for Autos, Motorcycles, RV’s, Boats, etc. Generate sales with the lowest cost anti-theft devices available on the market today. A simple turn of the knob isolates the battery and makes the vehicle unable to start. Makes anti-theft protection affordable when compared to expensive alarm systems. Eliminates complicated installation — no special electrical or mechanical expertise required. Fits all standard Top Mount Post batteries. Can be used with Side Mount Post batteries by using a Top Mount Adapter Post (not included). Works on 12 to 24 volt systems up to 135 amperes.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0ATD0300ZBP
Product Name Aftermarket - Anti-Theft Battery Master Switch
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details