Littelfuse 0BLS003.T Multimeter Fuse
3A 600V AC DC Fuse Cartridge Holder
Fuse Midget Fast Acting 3A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS003.T can be used for catalog matching and distributor lookup.
FUSE, 3A, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 35mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
Industrial / Power Fuse, 600 V, 3 A, Fast Acting, 10mm x 35mm, 13/32" x 1-3/8" RoHS Compliant: Yes
FUSE CARTRIDGE 3A 600VAC 5AG
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 3375284 | F1782-ND | 155-0BLS003.T | 94F2125 | 98K4257 | 0BLS003.T |
| Product Name | Multimeter Fuses | Electrical, Specialty Fuses | 3A 600V Circuit Protection Fuse | Fuse, 3A, 600V, Fast Acting; Product Range Littelfuse | Industrial / Power Fuse, 600 V, 3 A, Fast Acting, 10Mm X 35Mm, 13/32 X 1-3/8 Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Hbc ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Rated Breaking Capacity | 10000 amps | 10000 amps |