Fuse Midget Slow Blow Acting 20A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM020.T can be used for catalog matching and distributor lookup.
20A 250V AC 125V DC Fuse Cartridge Holder
Win Source Part Number: 1200851-0FLM020.T
Category: Circuit Protection>Electrica
Series: FLM
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
DC Cold Resistance: 0.00385 Ohms
Applications: Motor Protection
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Alternative Parts (Cross-Reference): 0FLM020.T.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: FLM020.T,FLM020,FLM0
Approval Agency: CSA, PSE, QPL, UL
FUSE CARTRIDGE 20A 250VAC/125VDC
FUSE, 20A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:20A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes
MIDGET FUSE, SLOW BLOW, 20A, 250VAC; Product Range:FLM Series; Fuse Current:20A; Voltage Rating VAC:250V; Voltage Rating V DC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0FLM020.T | F1013-ND | 1200851-0FLM020.T | 0FLM020.T | 94F1984 | 51AC2302 |
| Product Name | 20A 250V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 20A, 250V, Slow Blow; Product Range Littelfuse | Midget Fuse, Slow Blow, 20A, 250Vac; Product Range Littelfuse |
| Mounting | Holder | Holder | ||||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |
| Approvals / Standards | UL; CSA | RoHS | RoHS |