Littelfuse, Inc. Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse, 600A, 48VDC 0CNN600.V

Description
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse, 600A, 48VDC - 47541 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse, 600A, 48VDC
47541
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse, 600A, 48VDC 47541
Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 0CNN600.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN600.V-ND
Electrical, Specialty Fuses 0CNN600.V-ND
600A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

600A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 600A 75V Circuit Protection Fuse
155-0CNN600.V
Automotive 600A 75V Circuit Protection Fuse 155-0CNN600.V
Fuse Limiter Very Fast Acting 600A 75V Stud Mount Automotive Product overview: 0CNN600.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 600A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN600.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 600A 75V Stud Mount Automotive Product overview: 0CNN600.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 600A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN600.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 47541 0CNN600.V-ND 155-0CNN600.V
Product Name Littelfuse 0CNN600.V CNN Series Very Fast-Acting Fuse, 600A, 48VDC Electrical, Specialty Fuses Automotive 600A 75V Circuit Protection Fuse
Rated Voltage 48 volts 48 volts
Rated Current 600 amps 600 amps 600 amps
Fuse Type Blade
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details