40A AC 425V DC Fuse Cartridge Bolt Mount
Win Source Part Number: 1186163-0HEV040.ZXBD
Category: Circuit Protection>Electrica
Series: LC HEV
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 425 V
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 1495
DC Cold Resistance: 0.002 Ohms
Applications: Lift Trucks
Standard Package: 240
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.469" Dia x 2.559" L (11.90mm x 65.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0HEV040.ZXBD
FUSE CARTRIDGE 40A 425VDC BOLT Product overview: 0HEV040.ZXBD from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0HEV040.ZXBD can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 40A 425VDC BOLT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0HEV040.ZXBD-ND | 1186163-0HEV040.ZXBD | 155-0HEV040.ZXBD | 0HEV040.ZXBD |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | 40A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | Bolt Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Current | 40 amps | 40 amps | 40 amps |