Littelfuse, Inc. Electrical, Specialty Fuses 0FLQ03.2T

Description
3.2A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3.2A 500V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLQ03.2T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ03.2T-ND
Electrical, Specialty Fuses 5666-0FLQ03.2T-ND
3.2A 500V AC 300V DC Fuse Cartridge Holder

3.2A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 3.2A, 500V, Slow Blow; Product Range Littelfuse - 81F2162 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.2A, 500V, Slow Blow; Product Range Littelfuse
81F2162
Fuse, 3.2A, 500V, Slow Blow; Product Range Littelfuse 81F2162
FUSE, 3.2A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:3.2A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 3.2A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:3.2A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0FLQ03.2T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLQ03.2T
Circuit Protection - Electrical, Specialty Fuses 0FLQ03.2T
FUSE CRTRDGE 3.2A 500VAC/300VDC

FUSE CRTRDGE 3.2A 500VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0FLQ03.2T-ND 81F2162 0FLQ03.2T
Product Name Electrical, Specialty Fuses Fuse, 3.2A, 500V, Slow Blow; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details