Littelfuse, Inc. 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0007Z

Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0007Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs. The unsealed configuration of the ZCASE® FHZ fuse box includes a seven-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud fuse box with an M8 input and six M8 outputs Full assembly includes the base, studs, nuts, seven-position bus bar (882-869-7), bottom caps, dust covers, tether, and a cover with latches
Datasheet
Description
This ZCASE® FHZ bolt-down power distribution module (0FHZ0007Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs. The unsealed configuration of the ZCASE® FHZ fuse box includes a seven-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud fuse box with an M8 input and six M8 outputs Full assembly includes the base, studs, nuts, seven-position bus bar (882-869-7), bottom caps, dust covers, tether, and a cover with latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules - 0FHZ0007Z - Littelfuse, Inc.
Rosemont, IL, United States
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
0FHZ0007Z
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ0007Z
This ZCASE® FHZ bolt-down power distribution module (0FHZ0007Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs. The unsealed configuration of the ZCASE® FHZ fuse box includes a seven-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud fuse box with an M8 input and six M8 outputs Full assembly includes the base, studs, nuts, seven-position bus bar (882-869-7), bottom caps, dust covers, tether, and a cover with latches

This ZCASE® FHZ bolt-down power distribution module (0FHZ0007Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs. The unsealed configuration of the ZCASE® FHZ fuse box includes a seven-position bus bar, and it comes with dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud fuse box with an M8 input and six M8 outputs Full assembly includes the base, studs, nuts, seven-position bus bar (882-869-7), bottom caps, dust covers, tether, and a cover with latches

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0FHZ0007Z
Product Name 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
Mounting Bolt-Down
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details