Littelfuse, Inc. Automotive 300A 32V Circuit Protection Fuse 0CNL300.V

Description
Fuse Limiter Fast Acting 300A 32V Stud Mount Automotive Product overview: 0CNL300.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL300.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter Fast Acting 300A 32V Stud Mount Automotive Product overview: 0CNL300.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL300.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300A 32V Circuit Protection Fuse
155-0CNL300.V
Automotive 300A 32V Circuit Protection Fuse 155-0CNL300.V
Fuse Limiter Fast Acting 300A 32V Stud Mount Automotive Product overview: 0CNL300.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL300.V can be used for catalog matching and distributor lookup.

Fuse Limiter Fast Acting 300A 32V Stud Mount Automotive Product overview: 0CNL300.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL300.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse, 300A, 32VDC - 47514 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse, 300A, 32VDC
47514
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse, 300A, 32VDC 47514
Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNL300.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNL300.V-ND
Electrical, Specialty Fuses 5666-0CNL300.V-ND
300A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

300A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey
Product Category Fuses Fuses Fuses
Product Number 155-0CNL300.V 47514 5666-0CNL300.V-ND
Product Name Automotive 300A 32V Circuit Protection Fuse Littelfuse 0CNL300.V CNL Series Fast-Acting Fuse, 300A, 32VDC Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts
Rated Current 300 amps 300 amps 300 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data