Littelfuse, Inc. Electrical, Specialty Fuses 0FLM003.T

Description
3A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5073-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5073-ND
Electrical, Specialty Fuses F5073-ND
3A 250V AC 125V DC Fuse Cartridge Holder

3A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
155-0FLM003.T
3A 250V Circuit Protection Fuse 155-0FLM003.T
Fuse Midget Slow Blow Acting 3A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM003.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 3A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM003.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLM003.T
Circuit Protection - Electrical, Specialty Fuses 0FLM003.T
FUSE CARTRIDGE 3A 250VAC/125VDC

FUSE CARTRIDGE 3A 250VAC/125VDC

Supplier's Site
Fuse, 3A, 250V, Slow Blow; Product Range Littelfuse - 02B7000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V, Slow Blow; Product Range Littelfuse
02B7000
Fuse, 3A, 250V, Slow Blow; Product Range Littelfuse 02B7000
FUSE, 3A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 3A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F5073-ND 155-0FLM003.T 0FLM003.T 02B7000
Product Name Electrical, Specialty Fuses 3A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 250V, Slow Blow; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110333 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details