Littelfuse, Inc. Electrical, Specialty Fuses 0CNN350.V

Description
350A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
350A 125V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNN350.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNN350.V-ND
Electrical, Specialty Fuses 5666-0CNN350.V-ND
350A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

350A 125V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse Fast-Acting CNN Fuse 350A, 48VDC - 47538 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Fast-Acting CNN Fuse 350A, 48VDC
47538
Littelfuse Fast-Acting CNN Fuse 350A, 48VDC 47538
Littelfuse 0CNN350.V CNN Series Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuse Current Rating: 100A Voltage Rating AC: 125VAC Voltage Rating DC: 48VDC Compact size with indicator window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNN350.V CNN Series Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuse
  • Current Rating: 100A
  • Voltage Rating AC: 125VAC
  • Voltage Rating DC: 48VDC
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 350A 75V Circuit Protection Fuse
155-0CNN350.V
Automotive 350A 75V Circuit Protection Fuse 155-0CNN350.V
Fuse Limiter Very Fast Acting 350A 75V Stud Mount Automotive Product overview: 0CNN350.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN350.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 350A 75V Stud Mount Automotive Product overview: 0CNN350.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 75V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN350.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN350.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN350.V
Circuit Protection - Electrical, Specialty Fuses 0CNN350.V
FUSE STRP 350A 125VAC/48VDC BOLT

FUSE STRP 350A 125VAC/48VDC BOLT

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0CNN350.V-ND 47538 155-0CNN350.V 0CNN350.V
Product Name Electrical, Specialty Fuses Littelfuse Fast-Acting CNN Fuse 350A, 48VDC Automotive 350A 75V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 350 amps 350 amps 350 amps 350 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers