Littelfuse 0FLQ015.T Cartridge Fuse
Electric Fuse, Product overview: 0FLQ015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ015.T can be used for catalog matching and distributor lookup.
15A 500V AC 300V DC Fuse Cartridge Holder
FUSE CARTRIDGE 15A 500VAC/300VDC
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L
500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2".
FUSE, 15A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:15A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7693769 | 155-0FLQ015.T | F1054-ND | 0FLQ015.T | 70184494 | 81F2169 |
| Product Name | Cartridge Fuses | Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Slow Blow;15A;Supplemental;Dims 0.406x1.5";Cartridge;500VAC;Clip | Fuse, 15A, 500V, Slow Blow; Product Range Littelfuse |
| Fuse Material | Melamine | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 300 volts | 500 volts | 500 volts | 500 volts |