Littelfuse, Inc. Electrical, Specialty Fuses 0BLS.400T

Description
400mA 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
400mA 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5062-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5062-ND
Electrical, Specialty Fuses F5062-ND
400mA 600V AC DC Fuse Cartridge Holder

400mA 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
0.4A 600V Circuit Protection Fuse
155-0BLS.400T
0.4A 600V Circuit Protection Fuse 155-0BLS.400T
Fuse Midget Fast Acting 0.4A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS.400T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS.400T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 0.4A 600V Holder Cartridge 10.31 X 35mm CSA/UL Product overview: 0BLS.400T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLS.400T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLS.400T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLS.400T
Circuit Protection - Electrical, Specialty Fuses 0BLS.400T
FUSE CARTRIDGE 400MA 600VAC 5AG

FUSE CARTRIDGE 400MA 600VAC 5AG

Supplier's Site
Fuse, 400Ma, 600V, Fast Acting; Product Range Littelfuse - 02B6897 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 400Ma, 600V, Fast Acting; Product Range Littelfuse
02B6897
Fuse, 400Ma, 600V, Fast Acting; Product Range Littelfuse 02B6897
FUSE, 400mA, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:400mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 34.9mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 400mA, 600V, FAST ACTING; Product Range:BLS Series; Fuse Current:400mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 34.9mm; Fuse Size Imperial:13/32" x 1-3/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F5062-ND 155-0BLS.400T 0BLS.400T 02B6897
Product Name Electrical, Specialty Fuses 0.4A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 400Ma, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002315103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details