Littelfuse, Inc. Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse, 225A, 32VDC 0CNL225.V

Description
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse, 225A, 32VDC - 47511 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse, 225A, 32VDC
47511
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse, 225A, 32VDC 47511
Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47511
Product Name Littelfuse 0CNL225.V CNL Series Fast-Acting Fuse, 225A, 32VDC
Rated Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 002313606 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 20 amps
View Details