Littelfuse, Inc. Electrical, Specialty Fuses 0CNN600E.V

Description
600A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
600A 125V AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0CNN600E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN600E.V-ND
Electrical, Specialty Fuses 0CNN600E.V-ND
600A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

600A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 600A Circuit Protection Fuse
155-0CNN600E.V
Automotive 600A Circuit Protection Fuse 155-0CNN600E.V
Fuse HRC Very Fast Acting 600A Stud Mount Tap Automotive UL Product overview: 0CNN600E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 600A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN600E.V can be used for catalog matching and distributor lookup.

Fuse HRC Very Fast Acting 600A Stud Mount Tap Automotive UL Product overview: 0CNN600E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 600A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN600E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse, 600A, 80VDC - 47489 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse, 600A, 80VDC
47489
Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse, 600A, 80VDC 47489
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc.
Product Category Fuses Fuses Fuses
Product Number 0CNN600E.V-ND 155-0CNN600E.V 47489
Product Name Electrical, Specialty Fuses Automotive 600A Circuit Protection Fuse Littelfuse 0CNN600E.V CNNE Series, Very Fast-Acting Fuse, 600A, 80VDC
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Rated Current 600 amps 600 amps 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002620015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details