Littelfuse, Inc. Electrical, Specialty Fuses 0FLM02.5T

Description
2.5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1004-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1004-ND
Electrical, Specialty Fuses F1004-ND
2.5A 250V AC 125V DC Fuse Cartridge Holder

2.5A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM02.5T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0FLM02.5T
Circuit Protection - Electrical, Specialty Fuses 0FLM02.5T
FUSE CRTRDGE 2.5A 250VAC/125VDC

FUSE CRTRDGE 2.5A 250VAC/125VDC

Supplier's Site
Fuse, 2.5A, 250V, Slow Blow; Product Range Littelfuse - 18M9080 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 250V, Slow Blow; Product Range Littelfuse
18M9080
Fuse, 2.5A, 250V, Slow Blow; Product Range Littelfuse 18M9080
FUSE, 2.5A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 2.5A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F1004-ND 0FLM02.5T 18M9080
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 2.5A, 250V, Slow Blow; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuses - 002625202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 6 amps
View Details