Littelfuse, Inc. Electrical, Specialty Fuses 0CNL100.V

Description
100A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
100A 32V AC 32V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0CNL100.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNL100.V-ND
Electrical, Specialty Fuses 5666-0CNL100.V-ND
100A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

100A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse, 100A, 32VDC - 47505 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse, 100A, 32VDC
47505
Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse, 100A, 32VDC 47505
Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNL100.V
Circuit Protection - Electrical, Specialty Fuses 0CNL100.V
FUSE STRIP 100A 32VAC/VDC BOLT

FUSE STRIP 100A 32VAC/VDC BOLT

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0CNL100.V-ND 47505 0CNL100.V
Product Name Electrical, Specialty Fuses Littelfuse 0CNL100.V CNL Series Fast-Acting Fuse, 100A, 32VDC Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 004110414 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details