Littelfuse, Inc. Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO005.VPGLO

Description
This 5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet
Description
This 5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow - 0ATO005.VPGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow
0ATO005.VPGLO
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO005.VPGLO
This 5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Datasheet
Fuses - 0ATO005.VPGLO-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

5A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0ATO005.VPGLO
Circuit Protection - Fuses 0ATO005.VPGLO
FUSE AUTO 5A 32VAC/VDC 2PK

FUSE AUTO 5A 32VAC/VDC 2PK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0ATO005.VPGLO 0ATO005.VPGLO-ND 0ATO005.VPGLO
Product Name Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow Fuses Circuit Protection - Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 486-4248-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers