Littelfuse, Inc. Automotive 2A 32V Circuit Protection Fuse 0ATO002.V

Description
Fuse Blade 2A 32V Socket Automotive Product overview: 0ATO002.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO002.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 2A 32V Socket Automotive Product overview: 0ATO002.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO002.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2A 32V Circuit Protection Fuse
139-0ATO002.V
Automotive 2A 32V Circuit Protection Fuse 139-0ATO002.V
Fuse Blade 2A 32V Socket Automotive Product overview: 0ATO002.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO002.V can be used for catalog matching and distributor lookup.

Fuse Blade 2A 32V Socket Automotive Product overview: 0ATO002.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO002.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5039-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

2A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Circuit Protection - Fuses - 0ATO002.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0ATO002.V
Circuit Protection - Fuses 0ATO002.V
FUSE AUTO 2A 32VAC/VDC BLADE

FUSE AUTO 2A 32VAC/VDC BLADE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0ATO002.V F5039-ND 0ATO002.V
Product Name Automotive 2A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers