Littelfuse, Inc. 11A 1000V Circuit Protection Fuse 0FLU011.T

Description
Fuse Midget 11A 1000V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLU011.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLU011.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget 11A 1000V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLU011.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLU011.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11A 1000V Circuit Protection Fuse
155-0FLU011.T
11A 1000V Circuit Protection Fuse 155-0FLU011.T
Fuse Midget 11A 1000V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLU011.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLU011.T can be used for catalog matching and distributor lookup.

Fuse Midget 11A 1000V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLU011.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLU011.T can be used for catalog matching and distributor lookup.

Supplier's Site
Electrical, Specialty Fuses - 5666-0FLU011.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLU011.T-ND
Electrical, Specialty Fuses 5666-0FLU011.T-ND
11A 1kV AC 1kV DC Fuse Cartridge Holder

11A 1kV AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Cartridge Fuses - 7383197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383197
Cartridge Fuses 7383197
Littelfuse 0FLU011.T Cartridge Fuse

Littelfuse 0FLU011.T Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7383197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383197P
Cartridge Fuses 7383197P
Littelfuse 0FLU011.T Cartridge Fuse

Littelfuse 0FLU011.T Cartridge Fuse

Supplier's Site
Fuse, 11A, 1Kv, Fast Acting; Product Range Littelfuse - 22C6628 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 11A, 1Kv, Fast Acting; Product Range Littelfuse
22C6628
Fuse, 11A, 1Kv, Fast Acting; Product Range Littelfuse 22C6628
FUSE, 11A, 1KV, FAST ACTING; Product Range:FLU Series; Fuse Current:11A; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 11A, 1KV, FAST ACTING; Product Range:FLU Series; Fuse Current:11A; Voltage Rating VAC:1kV; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLU011.T 5666-0FLU011.T-ND 7383197 7383197P 22C6628
Product Name 11A 1000V Circuit Protection Fuse Electrical, Specialty Fuses Cartridge Fuses Cartridge Fuses Fuse, 11A, 1Kv, Fast Acting; Product Range Littelfuse
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Rated Voltage 1000 volts 1000 volts
Rated Current 11 amps 11 amps 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 600 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers