Littelfuse, Inc. Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse, 200A, 32VDC 0CNL200.V

Description
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet
Description
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse, 200A, 32VDC - 47510 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse, 200A, 32VDC
47510
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse, 200A, 32VDC 47510
Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-down Voltage Rating AC: 32VAC Voltage Rating DC: 32VDC Compact size with window to show fuse status RoHS compliant and lead free CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
  • Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-down
  • Voltage Rating AC: 32VAC
  • Voltage Rating DC: 32VDC
  • Compact size with window to show fuse status
  • RoHS compliant and lead free
  • CNL Fast Acting, CNN and CNNE Very Fast-Acting fuses are recommended for use on battery operated lift trucks and other increase voltage battery operated equipment.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0CNL200.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0CNL200.V-ND
Electrical, Specialty Fuses 5666-0CNL200.V-ND
200A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

200A 32V AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 200A 32V Circuit Protection Fuse
155-0CNL200.V
Automotive 200A 32V Circuit Protection Fuse 155-0CNL200.V
Fuse Limiter Fast Acting 200A 32V Stud Mount Automotive Product overview: 0CNL200.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL200.V can be used for catalog matching and distributor lookup.

Fuse Limiter Fast Acting 200A 32V Stud Mount Automotive Product overview: 0CNL200.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNL200.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNL200.V
Circuit Protection - Electrical, Specialty Fuses 0CNL200.V
FUSE STRIP 200A 32VAC/VDC BOLT

FUSE STRIP 200A 32VAC/VDC BOLT

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 47510 5666-0CNL200.V-ND 155-0CNL200.V 0CNL200.V
Product Name Littelfuse 0CNL200.V CNL Series Fast-Acting Fuse, 200A, 32VDC Electrical, Specialty Fuses Automotive 200A 32V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 200 amps 200 amps 200 amps 200 amps
Fuse Type Blade
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8306CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers