Littelfuse, Inc. 6.25A 500V Circuit Protection Fuse 0FLQ6.25T

Description
Fuse Midget Slow Blow Acting 6.25A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ6.25T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 6.25A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ6.25T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.25A 500V Circuit Protection Fuse
155-0FLQ6.25T
6.25A 500V Circuit Protection Fuse 155-0FLQ6.25T
Fuse Midget Slow Blow Acting 6.25A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ6.25T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 6.25A 500V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLQ6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLQ6.25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-0FLQ6.25T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLQ6.25T-ND
Electrical, Specialty Fuses 5666-0FLQ6.25T-ND
6.25A 500V AC 300V DC Fuse Cartridge Holder

6.25A 500V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 6.25A, 500V, Slow Blow; Product Range Littelfuse - 81F2165 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.25A, 500V, Slow Blow; Product Range Littelfuse
81F2165
Fuse, 6.25A, 500V, Slow Blow; Product Range Littelfuse 81F2165
FUSE, 6.25A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:6.25A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 6.25A, 500V, SLOW BLOW; Product Range:FLQ Series; Fuse Current:6.25A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-0FLQ6.25T 5666-0FLQ6.25T-ND 81F2165
Product Name 6.25A 500V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 6.25A, 500V, Slow Blow; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details